The Header, 0.8Mm, 60 Position from Samtec is designed for board-to-board applications with a pitch spacing of 0.8mm and features 60 contacts arranged in 2 rows. It is a surface mount connector that is part of the TEM series, ensuring compatibility with various mating connectors such as SEM and SEML. The header is constructed from black liquid crystal polymer and utilizes phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55°C to +125°C and has a current rating of 2.6 A per pin when one pin is powered per row. The product is RoHS compliant and supports lead-free soldering. For specific PCB layouts and additional specifications, engineers are encouraged to refer to the manufacturer's website.
HEADER, 0.8MM, 60 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 85T6444 |
| Product Name | Header, 0.8Mm, 60 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |