Samtec Inc. Terminals TD-112-T-A-2

Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet
Description
.100 High-Temp Variable Post Height Term
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
TD-112-T-A-2
Terminals TD-112-T-A-2
.100 High-Temp Variable Post Height Term

.100 High-Temp Variable Post Height Term

Buy Now
Plug, 2.54Mm, Vertical Through Hole, 24 Position; Connector Systems Samtec - 84P6118 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 24 Position; Connector Systems Samtec
84P6118
Plug, 2.54Mm, Vertical Through Hole, 24 Position; Connector Systems Samtec 84P6118
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TD-112-T-A-2 84P6118
Product Name Terminals Plug, 2.54Mm, Vertical Through Hole, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data