Samtec Inc. Plug, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec TD-109-G-AA

Description
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes
Description
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec - 84P6068 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec
84P6068
Plug, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec 84P6068
PLUG, 2.54MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

PLUG, 2.54MM, VERTICAL THROUGH HOLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TD Series RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TD-109-G-AA
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TD-109-G-AA
.100" DOUBLE ROW SCREW MACHINE T

.100" DOUBLE ROW SCREW MACHINE T

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84P6068 TD-109-G-AA
Product Name Plug, 2.54Mm, Vertical Through Hole, 18 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data