Samtec Inc. Cable Assy, Idc Rcpt-Free End, 50P, 18; Connector To Connector Samtec TCSD-25-S-18.00-01-N

Description
CABLE ASSY, IDC RCPT-FREE END, 50P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 50P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 50P, 18; Connector To Connector Samtec - 84P5862 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 50P, 18; Connector To Connector Samtec
84P5862
Cable Assy, Idc Rcpt-Free End, 50P, 18; Connector To Connector Samtec 84P5862
CABLE ASSY, IDC RCPT-FREE END, 50P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 50P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:50Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P5862
Product Name Cable Assy, Idc Rcpt-Free End, 50P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data