2MM DOUBLE ROW FEMALE IDC ASSEMB Product overview: TCSD-25-D-25.59-01-N
Win Source Part Number: 1054699-TCSD-25-D-25
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ TCSD
Number of Positions: 50
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 2.13' (649.99mm)
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.079" (2.00mm)
Pitch - Cable: 0.039" (1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: TCSD-25
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 450-TCSD-25-D-25.59-01-N | 1054699-TCSD-25-D-25.59-01-N |
| Product Name | Cable Assembly | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Shielding | Unshielded |