The Cable Assembly, IDC Receptacle to IDC Receptacle, features 50 positions and a length of 12 inches (305 mm). It is part of the TCSD series and has a connector pitch of 2 mm. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a standard plating of 30µ" gold on the contact area. It is rated for a current of 2.8 A per pin, with an operating temperature range of -40°C to +105°C. The cable consists of 28 AWG stranded copper wire with a tinned finish and gray PVC insulation. This product is RoHS compliant, ensuring it meets environmental standards. The assembly is designed for reliable connections in various applications, making it suitable for engineers seeking a robust IDC cable solution.
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 84P5527 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 12; Connector To Connector Samtec |
| Cable Length | 1 ft (3.05 dm) |