Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 11; Connector Type A Samtec TCSD-25-D-11.00-01-N

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 11"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 11"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 11; Connector Type A Samtec - 84P5502 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 11; Connector Type A Samtec
84P5502
Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 11; Connector Type A Samtec 84P5502
CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 11"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 50P, 11"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P5502
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 50P, 11; Connector Type A Samtec
Cable Length 0.9167 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Power, Line Cables and Extension Cords - 226003-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type IEC 320-C19
View Details
Twisted Pair Cable - 023317-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers