Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 8; Connector Type A Samtec TCSD-25-D-08.00-01-N-SR

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 50POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 50POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 8; Connector Type A Samtec - 10W4494 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 8; Connector Type A Samtec
10W4494
Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 8; Connector Type A Samtec 10W4494
CABLE ASSY, IDC RCPT-IDC RCPT, 50POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 50POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10W4494
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 50Pos, 8; Connector Type A Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0904 - 101207728 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable Assembly - 6049A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details