Samtec Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers TCSD-25-01-N

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Fastening Type: Latch Lock/Eject Hooks, Short Cable Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Fastening Type: Latch Lock/Eject Hooks, Short Cable Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers Packaging: Bulk Part Status: Obsolete Contact Type: Female Socket Number of Positions: 5 Pitch: 0.200" (5.08mm) Row Spacing: 0.165" (4.20mm) Mounting Type: Fixed Fastening Type: Latch Lock/Eject Hooks, Short Cable Termination: Solder

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Packaging: Bulk
Part Status: Obsolete
Contact Type: Female Socket
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Row Spacing: 0.165" (4.20mm)
Mounting Type: Fixed
Fastening Type: Latch Lock/Eject Hooks, Short
Cable Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Hot Swap Controllers
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
DS96F175MQML-SP EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601VEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Interface module - 289-611 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 54L04/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details