Samtec Inc. Cable Assy, Idc Rcpt-Free End, 44Pos, 6; Connector To Connector Samtec TCSD-22-S-06.00-01-N

Description
CABLE ASSY, IDC RCPT-FREE END, 44POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 44POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 44Pos, 6; Connector To Connector Samtec - 84P5004 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 44Pos, 6; Connector To Connector Samtec
84P5004
Cable Assy, Idc Rcpt-Free End, 44Pos, 6; Connector To Connector Samtec 84P5004
CABLE ASSY, IDC RCPT-FREE END, 44POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 44POS, 6"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:44Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P5004
Product Name Cable Assy, Idc Rcpt-Free End, 44Pos, 6; Connector To Connector Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details