Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 44P, 18; Connector To Connector Samtec TCSD-22-D-18.00-01-N

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 44P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 44P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 44P, 18; Connector To Connector Samtec - 84P4791 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 44P, 18; Connector To Connector Samtec
84P4791
Cable Assy, Idc Rcpt-Idc Rcpt, 44P, 18; Connector To Connector Samtec 84P4791
CABLE ASSY, IDC RCPT-IDC RCPT, 44P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 44P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:44Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P4791
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 44P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 26 AWG Cable Assembly, 1200mm, single-end, for Latches - G125-FC15005L0-1200L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power Cord; 36 in.; Straight; UL Recognized, CSA Certified; 300 V; 7 A - 70111459 - Allied Electronics, Inc.
Specs
Cable Length 3 ft (9.14 dm)
Connector Type SPT-1 (18/2) Female
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details