Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 18; Connector To Connector Samtec TCSD-20-D-18.00-01-N-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 40P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 40P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 18; Connector To Connector Samtec - 10W4146 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 18; Connector To Connector Samtec
10W4146
Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 18; Connector To Connector Samtec 10W4146
CABLE ASSY, IDC RCPT-IDC RCPT, 40P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 40P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10W4146
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 40P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA810 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details