Samtec Inc. Cable Assemblies TCSD-20-D-03.00-01-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-20-D-03.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-20-D-03.00-01-N
Cable Assemblies TCSD-20-D-03.00-01-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 3; Connector To Connector Samtec - 84P3245 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 3; Connector To Connector Samtec
84P3245
Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 3; Connector To Connector Samtec 84P3245
CABLE ASSY, IDC RCPT-IDC RCPT, 40POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 40POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:40Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - TCSD-20-D-03.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-20-D-03.00-01-N
Cable Assemblies - Rectangular Cable Assemblies TCSD-20-D-03.00-01-N
2MM DOUBLE ROW FEMALE IDC ASSY

2MM DOUBLE ROW FEMALE IDC ASSY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCSD-20-D-03.00-01-N 84P3245 TCSD-20-D-03.00-01-N
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 40Pos, 3; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Length 0.2500 ft (0.7620 dm) 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data