Samtec Inc. Cable Assy, Idc Rcpt-Free End, 34Pos, 8; Connector To Connector Samtec TCSD-17-S-08.00-01-N

Description
CABLE ASSY, IDC RCPT-FREE END, 34POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:34Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 34POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:34Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 34Pos, 8; Connector To Connector Samtec - 84P2974 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 34Pos, 8; Connector To Connector Samtec
84P2974
Cable Assy, Idc Rcpt-Free End, 34Pos, 8; Connector To Connector Samtec 84P2974
CABLE ASSY, IDC RCPT-FREE END, 34POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:34Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 34POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:34Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P2974
Product Name Cable Assy, Idc Rcpt-Free End, 34Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Black J1939 SR overmolded to OBDII J1962 female - QLC16062 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details