Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 34P, 20; Connector To Connector Samtec TCSD-17-D-20.00-01-N

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 34P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 34P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 34P, 20; Connector To Connector Samtec - 84P2834 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 34P, 20; Connector To Connector Samtec
84P2834
Cable Assy, Idc Rcpt-Idc Rcpt, 34P, 20; Connector To Connector Samtec 84P2834
CABLE ASSY, IDC RCPT-IDC RCPT, 34P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 34P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P2834
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 34P, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6055A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,output cable
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11005M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details