Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 34P, 12; Connector To Connector Samtec TCSD-17-D-12.00-01-N-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 34P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 34P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 34P, 12; Connector To Connector Samtec - 84P2765 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 34P, 12; Connector To Connector Samtec
84P2765
Cable Assy, Idc Rcpt-Idc Rcpt, 34P, 12; Connector To Connector Samtec 84P2765
CABLE ASSY, IDC RCPT-IDC RCPT, 34P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 34P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:34Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P2765
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 34P, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details