Samtec Inc. Idc Conn, Rcpt, 34Pos, 2Row, 2Mm, Cable; Product Range Samtec TCSD-17-01-N

Description
IDC CONN, RCPT, 34POS, 2ROW, 2MM, CABLE; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; IDC Connector Type:IDC Receptacle RoHS Compliant: Yes
Datasheet
Description
IDC CONN, RCPT, 34POS, 2ROW, 2MM, CABLE; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; IDC Connector Type:IDC Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Idc Conn, Rcpt, 34Pos, 2Row, 2Mm, Cable; Product Range Samtec - 40P3548 - Newark, An Avnet Company
Chicago, IL, United States
Idc Conn, Rcpt, 34Pos, 2Row, 2Mm, Cable; Product Range Samtec
40P3548
Idc Conn, Rcpt, 34Pos, 2Row, 2Mm, Cable; Product Range Samtec 40P3548
IDC CONN, RCPT, 34POS, 2ROW, 2MM, CABLE; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; IDC Connector Type:IDC Receptacle RoHS Compliant: Yes

IDC CONN, RCPT, 34POS, 2ROW, 2MM, CABLE; Product Range:TCSD Series; Connector Mounting:Cable Mount; Contact Gender:Female; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; IDC Connector Type:IDC Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Wire-To-Board Connector, Tcsd Series, Idc / Idt, Receptacle, 34, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 33R1357 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Tcsd Series, Idc / Idt, Receptacle, 34, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
33R1357
Wire-To-Board Connector, Tcsd Series, Idc / Idt, Receptacle, 34, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 33R1357
Wire-To-Board Connector, TCSD Series, IDC / IDT, Receptacle, 34, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, TCSD Series, IDC / IDT, Receptacle, 34, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 40P3548 33R1357
Product Name Idc Conn, Rcpt, 34Pos, 2Row, 2Mm, Cable; Product Range Samtec Wire-To-Board Connector, Tcsd Series, Idc / Idt, Receptacle, 34, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products