Samtec Inc. Cable Assy, Idc Rcpt-Free End, 30P, 18; Connector To Connector Samtec TCSD-15-S-18.00-01-N

Description
CABLE ASSY, IDC RCPT-FREE END, 30P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 30P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 30P, 18; Connector To Connector Samtec - 84P2421 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 30P, 18; Connector To Connector Samtec
84P2421
Cable Assy, Idc Rcpt-Free End, 30P, 18; Connector To Connector Samtec 84P2421
CABLE ASSY, IDC RCPT-FREE END, 30P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 30P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P2421
Product Name Cable Assy, Idc Rcpt-Free End, 30P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6048A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
10+10 Pos. Female DIL 28 AWG Cable Assembly, 3500mm, single-end, Screw-Lok - G125-FC22005F1-3500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details