Samtec Inc. Cable Assy, Idc Rcpt-Free End, 30Pos, 8; Connector To Connector Samtec TCSD-15-S-08.00-01-N-SR

Description
CABLE ASSY, IDC RCPT-FREE END, 30POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-FREE END, 30POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 30 Positions, 8 inches in length, is designed for connector-to-connector applications. It features a 2 mm connector pitch and is part of the TCSD series. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a standard plating of 30 µ" gold on the contact area. It is rated for a current of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The cable consists of 28 AWG stranded copper wire with a tinned finish and gray PVC insulation. This product is RoHS compliant and offers various options for polarization and breakout configurations. It is important to note that TCSD series assemblies are non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle-Free End, 30 Positions, 8 inches in length, is designed for connector-to-connector applications. It features a 2 mm connector pitch and is part of the TCSD series. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a standard plating of 30 µ" gold on the contact area. It is rated for a current of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The cable consists of 28 AWG stranded copper wire with a tinned finish and gray PVC insulation. This product is RoHS compliant and offers various options for polarization and breakout configurations. It is important to note that TCSD series assemblies are non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 30Pos, 8; Connector To Connector Samtec - 10W3733 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 30Pos, 8; Connector To Connector Samtec
10W3733
Cable Assy, Idc Rcpt-Free End, 30Pos, 8; Connector To Connector Samtec 10W3733
CABLE ASSY, IDC RCPT-FREE END, 30POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 30POS, 8"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:30Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10W3733
Product Name Cable Assy, Idc Rcpt-Free End, 30Pos, 8; Connector To Connector Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details