Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 18; Connector To Connector Samtec TCSD-15-D-18.00-01-N-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 30P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 30P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 18; Connector To Connector Samtec - 84P2197 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 18; Connector To Connector Samtec
84P2197
Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 18; Connector To Connector Samtec 84P2197
CABLE ASSY, IDC RCPT-IDC RCPT, 30P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 30P, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P2197
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 30P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to Alligators - 1059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details