Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec TCSD-15-D-04.00-01-N-SR

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 30POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 30POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec - 10W3606 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec
10W3606
Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec 10W3606
CABLE ASSY, IDC RCPT-IDC RCPT, 30POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 30POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:30Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10W3606
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 30Pos, 4; Connector Type A Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details