Samtec Inc. Electronic Connector TCSD-15-01-F-N

Description
CONN RCPT 30POS IDC 28AWG GOLD Product overview: TCSD-15-01-F-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCSD-15-01-F-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 30POS IDC 28AWG GOLD Product overview: TCSD-15-01-F-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCSD-15-01-F-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-TCSD-15-01-F-N
Electronic Connector 316-TCSD-15-01-F-N
CONN RCPT 30POS IDC 28AWG GOLD Product overview: TCSD-15-01-F-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCSD-15-01-F-N can be used for catalog matching and distributor lookup.

CONN RCPT 30POS IDC 28AWG GOLD Product overview: TCSD-15-01-F-N from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-TCSD-15-01-F-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TCSD-15-01-F-N - 360887-TCSD-15-01-F-N - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TCSD-15-01-F-N
360887-TCSD-15-01-F-N
Rectangular Connectors - TCSD-15-01-F-N 360887-TCSD-15-01-F-N
Manufacturer: Samtec Inc. Win Source Part Number: 360887-TCSD-15-01-F- N Packaging: Tube/Rail Number of Positions: 30 Pitch: 0.079" (2.00mm) Color: Black Features: Feed Through, Polarizing Key Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.079" (2.00mm) Contact Finish: Gold Contact Finish Thickness: Flash Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Samtec Inc.
Win Source Part Number: 360887-TCSD-15-01-F-N
Packaging: Tube/Rail
Number of Positions: 30
Pitch: 0.079" (2.00mm)
Color: Black
Features: Feed Through, Polarizing Key
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.079" (2.00mm)
Contact Finish: Gold
Contact Finish Thickness: Flash
Wire Gauge: 28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Rohs Compliant Samtec - 84P2460 - Newark, An Avnet Company
Chicago, IL, United States
Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Rohs Compliant Samtec
84P2460
Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Rohs Compliant Samtec 84P2460
IDC Socket Cable Assemblies, 2.00mm Pitch / Tube RoHS Compliant: Yes

IDC Socket Cable Assemblies, 2.00mm Pitch / Tube RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-TCSD-15-01-F-N 360887-TCSD-15-01-F-N 84P2460
Product Name Electronic Connector Rectangular Connectors - TCSD-15-01-F-N Idc Socket Cable Assemblies, 2.00Mm Pitch / Tube Rohs Compliant Samtec
Current Rating 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details