Samtec Inc. Cable Assy, Idc Rcpt-Free End, 26P, 20; Connector To Connector Samtec TCSD-13-S-20.00-01-N-RW

Description
CABLE ASSY, IDC RCPT-FREE END, 26P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 26P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 26P, 20; Connector To Connector Samtec - 84P1740 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 26P, 20; Connector To Connector Samtec
84P1740
Cable Assy, Idc Rcpt-Free End, 26P, 20; Connector To Connector Samtec 84P1740
CABLE ASSY, IDC RCPT-FREE END, 26P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 26P, 20"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P1740
Product Name Cable Assy, Idc Rcpt-Free End, 26P, 20; Connector To Connector Samtec
Cable Length 1.67 ft (5.08 dm)
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, double-end, for Latches - G125-FC11605L0-1000F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q1053-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details