Samtec Inc. Cable Assy, Idc Rcpt-Free End, 26P, 11; Connector To Connector Samtec TCSD-13-S-11.00-01-F-N

Description
CABLE ASSY, IDC RCPT-FREE END, 26P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 26P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 26P, 11; Connector To Connector Samtec - 84P1700 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 26P, 11; Connector To Connector Samtec
84P1700
Cable Assy, Idc Rcpt-Free End, 26P, 11; Connector To Connector Samtec 84P1700
CABLE ASSY, IDC RCPT-FREE END, 26P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Position s; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 26P, 11"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:26Positions; Cable Length - Imperial:11"; Cable Length - Metric:279.4mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P1700
Product Name Cable Assy, Idc Rcpt-Free End, 26P, 11; Connector To Connector Samtec
Cable Length 0.9167 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details