Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 26Pos, 2; Connector To Connector Samtec TCSD-13-D-02.00-01-N-SR

Description
CABLE ASSY, IDC RCPT-RCPT, 26POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 26POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 26Pos, 2; Connector To Connector Samtec - 10W3352 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 26Pos, 2; Connector To Connector Samtec
10W3352
Cable Assy, Idc Rcpt-Rcpt, 26Pos, 2; Connector To Connector Samtec 10W3352
CABLE ASSY, IDC RCPT-RCPT, 26POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 26POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10W3352
Product Name Cable Assy, Idc Rcpt-Rcpt, 26Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NG760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 145 C (-67 to 293 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details