The Cable Assembly, IDC Receptacle to IDC Receptacle, features 24 positions and a cable length of 13 inches (330.2 mm). It is designed for use with various connector types including TMM, TMMH, STMM, and others within the TCSD series. The connector pitch is 2 mm, while the cable pitch is 1 mm. The assembly is RoHS compliant and constructed with a black glass-filled polyester insulator. It utilizes 28 AWG stranded copper wire with a tinned finish, rated for a current of 2.8 A per pin. The operating temperature range is from -40°C to +105°C. The product is suitable for applications requiring reliable IDC connections and is available with various plating options.
CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 84P0855 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 13; Connector Type A Samtec |
| Cable Length | 1.08 ft (3.3 dm) |