Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 13; Connector Type A Samtec TCSD-12-D-13.00-01-F-N-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 13; Connector Type A Samtec - 10W3254 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 13; Connector Type A Samtec
10W3254
Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 13; Connector Type A Samtec 10W3254
CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 24P, 13"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:13"; Cable Length - Metric:330.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10W3254
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 24P, 13; Connector Type A Samtec
Cable Length 1.08 ft (3.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details