Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 24Pos, 3; Connector To Connector Samtec TCSD-12-D-03.00-01-N-RW

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 24POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCSD SeriesRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 24POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCSD SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 24Pos, 3; Connector To Connector Samtec - 10W3198 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 24Pos, 3; Connector To Connector Samtec
10W3198
Cable Assy, Idc Rcpt-Idc Rcpt, 24Pos, 3; Connector To Connector Samtec 10W3198
CABLE ASSY, IDC RCPT-IDC RCPT, 24POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 24POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10W3198
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 24Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - USB Cables - 3021033-01M - Acme Chip Technology Co., Limited
Specs
Product Type USB
Cable Shielding Shielded
Cable Length 3.28 ft (10 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details