Samtec Inc. Cable Assy, Idc Rcpt-Free End, 20P, 17; Connector To Connector Samtec TCSD-10-S-17.00-01-N

Description
CABLE ASSY, IDC RCPT-FREE END, 20P, 17"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:17"; Cable Length - Metric:431.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-FREE END, 20P, 17"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:17"; Cable Length - Metric:431.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Free End, 20P, 17; Connector To Connector Samtec - 84P0499 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 20P, 17; Connector To Connector Samtec
84P0499
Cable Assy, Idc Rcpt-Free End, 20P, 17; Connector To Connector Samtec 84P0499
CABLE ASSY, IDC RCPT-FREE END, 20P, 17"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Position s; Cable Length - Imperial:17"; Cable Length - Metric:431.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 20P, 17"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:20Positions; Cable Length - Imperial:17"; Cable Length - Metric:431.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84P0499
Product Name Cable Assy, Idc Rcpt-Free End, 20P, 17; Connector To Connector Samtec
Cable Length 1.42 ft (4.32 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details