The Cable Assembly, IDC Receptacle to IDC Receptacle, features 20 positions and a length of 10 inches (254 mm). It is part of the TCSD series and has a connector pitch of 2 mm. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a plating option of either gold or tin over nickel. It is rated for a current of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The cable is made of 28 AWG stranded copper wire with a tinned finish and is RoHS compliant. This product is suitable for applications requiring reliable IDC connections and is designed for compatibility with various connector types in the TCSD series.
CABLE ASSY, IDC RCPT-IDC RCPT, 20P, 10"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:20Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 10W2896 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 20P, 10; Connector To Connector Samtec |
| Cable Length | 0.8333 ft (2.54 dm) |