Samtec Inc. Cable Assemblies TCSD-10-D-05.00-01-F-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-10-D-05.00-01-F-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-10-D-05.00-01-F-N
Cable Assemblies TCSD-10-D-05.00-01-F-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 5; Connector Type A Samtec - 83P9741 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 5; Connector Type A Samtec
83P9741
Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 5; Connector Type A Samtec 83P9741
CABLE ASSY, IDC RCPT-IDC RCPT, 20POS, 5"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Cable Pitch:1mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 20POS, 5"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:20Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Cable Pitch:1mm RoHS Compliant: Yes

Supplier's Site
Cable Assy, 20Pos, Idc Rcpt-Rcpt, 127Mm Rohs Compliant Samtec - 60AJ4493 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 20Pos, Idc Rcpt-Rcpt, 127Mm Rohs Compliant Samtec
60AJ4493
Cable Assy, 20Pos, Idc Rcpt-Rcpt, 127Mm Rohs Compliant Samtec 60AJ4493
CABLE ASSY, 20POS, IDC RCPT-RCPT, 127MM ROHS COMPLIANT: YES

CABLE ASSY, 20POS, IDC RCPT-RCPT, 127MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCSD-10-D-05.00-01-F-N 83P9741 60AJ4493
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 20Pos, 5; Connector Type A Samtec Cable Assy, 20Pos, Idc Rcpt-Rcpt, 127Mm Rohs Compliant Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Plug Assembly, Power; 10 A; 250 VAC; 1000 Megohms (Min.); Nylon; 18 AWG - 70133305 - Allied Electronics, Inc.
Specs
Connector Type Female Rewireable Plug
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); VDE
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details