Samtec Inc. Cable Assemblies TCSD-08-S-18.00-01-N

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-08-S-18.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-08-S-18.00-01-N
Cable Assemblies TCSD-08-S-18.00-01-N
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Free End, 16P, 18; Connector To Connector Samtec - 83P9425 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 16P, 18; Connector To Connector Samtec
83P9425
Cable Assy, Idc Rcpt-Free End, 16P, 18; Connector To Connector Samtec 83P9425
CABLE ASSY, IDC RCPT-FREE END, 16P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Position s; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 16P, 18"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:16Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-08-S-18.00-01-N 83P9425
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Free End, 16P, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6069A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged/armored
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details