Samtec Inc. Cable Assemblies TCSD-08-D-14.00-01-N

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-08-D-14.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-08-D-14.00-01-N
Cable Assemblies TCSD-08-D-14.00-01-N
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 14; Connector Type A Samtec - 83P9041 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 14; Connector Type A Samtec
83P9041
Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 14; Connector Type A Samtec 83P9041
CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 16P, 14"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:14"; Cable Length - Metric:355.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-08-D-14.00-01-N 83P9041
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 16P, 14; Connector Type A Samtec
Cable Length 1.17 ft (3.56 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-7,5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 60051A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
5+5 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC21068F1-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details