Samtec Inc. Cable Assemblies TCSD-08-D-06.00-01-F-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-08-D-06.00-01-F-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-08-D-06.00-01-F-N
Cable Assemblies TCSD-08-D-06.00-01-F-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - TCSD-08-D-06.00-01-F-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
TCSD-08-D-06.00-01-F-N
Cable Assemblies - Rectangular Cable Assemblies TCSD-08-D-06.00-01-F-N
IDC CABLE ASSEM 6.INCH 2MM

IDC CABLE ASSEM 6.INCH 2MM

Supplier's Site
Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 6; Connector Type A Samtec - 83P8828 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 6; Connector Type A Samtec
83P8828
Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 6; Connector Type A Samtec 83P8828
CABLE ASSY, IDC RCPT-IDC RCPT, 16POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 16POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:16Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number TCSD-08-D-06.00-01-F-N TCSD-08-D-06.00-01-F-N 83P8828
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 16Pos, 6; Connector Type A Samtec
Cable Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details