Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 19; Connector Type A Samtec TCSD-07-D-19.00-01-N

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 14 positions and a cable length of 19 inches (482.6 mm). It is designed for use with various connector types including TMM, TMMH, and STMM. The connector pitch is 2 mm, while the cable pitch is 1 mm. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a plating option of 30 µ" gold on the contact area. It supports a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The product is RoHS compliant, ensuring it meets environmental standards. This assembly is suitable for applications requiring reliable IDC connections and is non-returnable.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 14 positions and a cable length of 19 inches (482.6 mm). It is designed for use with various connector types including TMM, TMMH, and STMM. The connector pitch is 2 mm, while the cable pitch is 1 mm. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a plating option of 30 µ" gold on the contact area. It supports a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The product is RoHS compliant, ensuring it meets environmental standards. This assembly is suitable for applications requiring reliable IDC connections and is non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 19; Connector Type A Samtec - 10W2174 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 19; Connector Type A Samtec
10W2174
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 19; Connector Type A Samtec 10W2174
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 19"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:19"; Cable Length - Metric:482.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 10W2174
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 19; Connector Type A Samtec
Cable Length 1.58 ft (4.83 dm)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Power, Line Cables and Extension Cords - 189-533010-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details