Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 16; Connector Type A Samtec TCSD-07-D-16.00-01-N-R

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 14 positions and a cable length of 16 inches (406.4 mm). It is designed for use with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, and ETMM. The connector pitch is 2 mm, while the cable pitch is 1 mm. The assembly is constructed with a black glass-filled polyester insulator and uses BeCu contacts with a standard plating of 30µ" gold on the contact area. It supports a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The assembly is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring reliable IDC connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 14 positions and a cable length of 16 inches (406.4 mm). It is designed for use with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, and ETMM. The connector pitch is 2 mm, while the cable pitch is 1 mm. The assembly is constructed with a black glass-filled polyester insulator and uses BeCu contacts with a standard plating of 30µ" gold on the contact area. It supports a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The assembly is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring reliable IDC connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 16; Connector Type A Samtec - 24W0738 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 16; Connector Type A Samtec
24W0738
Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 16; Connector Type A Samtec 24W0738
CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 14P, 16"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24W0738
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 14P, 16; Connector Type A Samtec
Cable Length 1.33 ft (4.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to X100W Mini-Hooks - 1010 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details