Samtec Inc. Cable Assemblies TCSD-07-D-08.00-01-F-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-07-D-08.00-01-F-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-07-D-08.00-01-F-N
Cable Assemblies TCSD-07-D-08.00-01-F-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 14Pos, 8; Connector Type A Samtec - 24W0670 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 14Pos, 8; Connector Type A Samtec
24W0670
Cable Assy, Idc Rcpt-Idc Rcpt, 14Pos, 8; Connector Type A Samtec 24W0670
CABLE ASSY, IDC RCPT-IDC RCPT, 14POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 14POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-07-D-08.00-01-F-N 24W0670
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 14Pos, 8; Connector Type A Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 400mm, no Latches - G125-MC22605L0-0400F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers