The Cable Assembly, IDC Receptacle to IDC Receptacle, 14 positions, 2 inches in length, is designed for reliable connectivity in various applications. It features a 2mm connector pitch and is part of the TCSD series. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a standard plating of 30µ" gold on the contact area. It supports a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The cable is made of 28 AWG stranded copper wire with a tinned finish and is RoHS compliant. The assembly is suitable for use with multiple connector types, including TMM, TMMH, and STMM.
IDC Socket Cable Assemblies, 2.00mm Pitc
CABLE ASSY, IDC RCPT-RCPT, 14POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Position
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TCSD-07-D-02.00-01-N-R | 24W0582 |
| Product Name | Cable Assemblies | Cable Assy, Idc Rcpt-Rcpt, 14Pos, 2; Connector To Connector Samtec |
| Cable Length | 0.1667 ft (0.5080 dm) |