Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 14Pos, 2; Connector To Connector Samtec TCSD-07-D-02.00-01-F-N-R

Description
CABLE ASSY, IDC RCPT-RCPT, 14POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 14POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 14Pos, 2; Connector To Connector Samtec - 24W0577 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 14Pos, 2; Connector To Connector Samtec
24W0577
Cable Assy, Idc Rcpt-Rcpt, 14Pos, 2; Connector To Connector Samtec 24W0577
CABLE ASSY, IDC RCPT-RCPT, 14POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 14POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:14Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24W0577
Product Name Cable Assy, Idc Rcpt-Rcpt, 14Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data