Samtec Inc. Cable Assemblies TCSD-06-S-12.00-01-F-N

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-06-S-12.00-01-F-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-06-S-12.00-01-F-N
Cable Assemblies TCSD-06-S-12.00-01-F-N
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Free End, 12P, 12; Connector To Connector Samtec - 24W0533 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 12P, 12; Connector To Connector Samtec
24W0533
Cable Assy, Idc Rcpt-Free End, 12P, 12; Connector To Connector Samtec 24W0533
CABLE ASSY, IDC RCPT-FREE END, 12P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 12P, 12"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-06-S-12.00-01-F-N 24W0533
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Free End, 12P, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NR600U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Assemblies // Harnessed Helix Cables // Helix Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 82.02 ft (250 dm)
Connector Type HF plug connector
View Details