Samtec Inc. Cable Assemblies TCSD-06-S-05.00-01-N

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-06-S-05.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-06-S-05.00-01-N
Cable Assemblies TCSD-06-S-05.00-01-N
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Free End, 12Pos, 5; Connector To Connector Samtec - 24W0513 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 12Pos, 5; Connector To Connector Samtec
24W0513
Cable Assy, Idc Rcpt-Free End, 12Pos, 5; Connector To Connector Samtec 24W0513
CABLE ASSY, IDC RCPT-FREE END, 12POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 12POS, 5"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Positions; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-06-S-05.00-01-N 24W0513
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Free End, 12Pos, 5; Connector To Connector Samtec
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details