Samtec Inc. Cable Assemblies TCSD-06-S-02.00-01-N

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-06-S-02.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-06-S-02.00-01-N
Cable Assemblies TCSD-06-S-02.00-01-N
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Free End, 12Pos, 2; Connector To Connector Samtec - 24W0495 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Free End, 12Pos, 2; Connector To Connector Samtec
24W0495
Cable Assy, Idc Rcpt-Free End, 12Pos, 2; Connector To Connector Samtec 24W0495
CABLE ASSY, IDC RCPT-FREE END, 12POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-FREE END, 12POS, 2"; Connector to Connector:IDC Receptacle to Free End; No. of Positions:12Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-06-S-02.00-01-N 24W0495
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Free End, 12Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XK Double Gripper Micro-Hooks - 1010XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details