The Cable Assembly, IDC Receptacle to IDC Receptacle, part number 24W0454, features 12 positions and a cable length of 20 inches (508 mm). It is designed with a connector pitch of 2 mm and is part of the TCSD series. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a plating option of gold or tin over nickel. It supports a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The cable is made of 28 AWG stranded copper wire with a tinned finish and gray PVC insulation. This product is RoHS compliant and offers various options for polarization and breakout configurations.
CABLE ASSY, IDC RCPT-IDC RCPT, 12P, 20"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:12Position
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 24W0454 |
| Product Name | Cable Assy, Idc Rcpt-Idc Rcpt, 12P, 20; Connector To Connector Samtec |
| Cable Length | 1.67 ft (5.08 dm) |