Samtec Inc. Cable Assemblies TCSD-06-D-08.00-01-N

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 12 positions and an 8-inch length. It is designed for use with various connector types including TMM, TMMH, and STMM. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a standard plating of 30µ" gold on the contact area. It supports a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The cable is made of 28 AWG stranded copper wire with a tinned finish and is RoHS compliant. The assembly also offers options for polarization and breakout configurations, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 12 positions and an 8-inch length. It is designed for use with various connector types including TMM, TMMH, and STMM. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a standard plating of 30µ" gold on the contact area. It supports a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The cable is made of 28 AWG stranded copper wire with a tinned finish and is RoHS compliant. The assembly also offers options for polarization and breakout configurations, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-06-D-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-06-D-08.00-01-N
Cable Assemblies TCSD-06-D-08.00-01-N
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 8; Connector Type A Samtec - 24W0406 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 8; Connector Type A Samtec
24W0406
Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 8; Connector Type A Samtec 24W0406
CABLE ASSY, IDC RCPT-IDC RCPT, 12POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 12POS, 8"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-06-D-08.00-01-N 24W0406
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 8; Connector Type A Samtec
Cable Length 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Coaxial Cables (RF) - 994-080-0013-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers