Samtec Inc. Cable Assemblies TCSD-06-D-06.00-01-N

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 12 positions and a cable length of 6 inches (152.4 mm). It is designed for use with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, and ETMM. The connector pitch is 2 mm, while the cable pitch is 1 mm. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a standard plating of 30µ" (0.76 µm) gold on the contact area. It supports a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The assembly is RoHS compliant, ensuring it meets environmental standards. Additional options for polarization and breakout configurations are available, but the assembly is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, features 12 positions and a cable length of 6 inches (152.4 mm). It is designed for use with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, and ETMM. The connector pitch is 2 mm, while the cable pitch is 1 mm. The assembly is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a standard plating of 30µ" (0.76 µm) gold on the contact area. It supports a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The assembly is RoHS compliant, ensuring it meets environmental standards. Additional options for polarization and breakout configurations are available, but the assembly is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-06-D-06.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-06-D-06.00-01-N
Cable Assemblies TCSD-06-D-06.00-01-N
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 6; Connector Type A Samtec - 83P8623 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 6; Connector Type A Samtec
83P8623
Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 6; Connector Type A Samtec 83P8623
CABLE ASSY, IDC RCPT-IDC RCPT, 12POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Position s; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 12POS, 6"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:12Positions; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-06-D-06.00-01-N 83P8623
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 12Pos, 6; Connector Type A Samtec
Cable Length 0.5000 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Male BNC Coaxial Test Cable RG174/U to Alligator Clips - 4029 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details