Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 12; Connector To Connector Samtec TCSD-05-D-12.00-01-N-SR

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 12; Connector To Connector Samtec - 24W0047 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 12; Connector To Connector Samtec
24W0047
Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 12; Connector To Connector Samtec 24W0047
CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 10P, 12"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24W0047
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 10P, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details