Samtec Inc. Cable Assemblies TCSD-05-D-04.00-01-F-N

Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet
Description
2.00 mm IDC Ribbon Cable Assem Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-05-D-04.00-01-F-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-05-D-04.00-01-F-N
Cable Assemblies TCSD-05-D-04.00-01-F-N
2.00 mm IDC Ribbon Cable Assem Skt

2.00 mm IDC Ribbon Cable Assem Skt

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 4; Connector Type A Samtec - 83P7570 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 4; Connector Type A Samtec
83P7570
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 4; Connector Type A Samtec 83P7570
CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 4"; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:2mm; Cable Pitch:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-05-D-04.00-01-F-N 83P7570
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 4; Connector Type A Samtec
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to Miniature Alligator Clips, Audio Test Cable - 2529M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details