Samtec Inc. Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 3; Connector To Connector Samtec TCSD-05-D-03.00-01-N-SR

Description
CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCSD SeriesRoHS Compliant: Yes
Description
CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCSD SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, part number 23W9875, features 10 positions and a cable length of 3 inches (76.2 mm). It is designed for use with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, and ETMM. The connector pitch is 2 mm, and the assembly is RoHS compliant. The product is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a plating option of either gold or tin over nickel. It supports a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The assembly is non-standard and non-returnable, and additional options such as different sizes and platings are available upon request.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, IDC Receptacle to IDC Receptacle, part number 23W9875, features 10 positions and a cable length of 3 inches (76.2 mm). It is designed for use with various connector types including TMM, TMMH, STMM, MMT, TW, MTMM, EHT, and ETMM. The connector pitch is 2 mm, and the assembly is RoHS compliant. The product is constructed with a black glass-filled polyester insulator and utilizes BeCu contacts with a plating option of either gold or tin over nickel. It supports a current rating of 2.8 A per pin and operates within a temperature range of -40°C to +105°C. The assembly is non-standard and non-returnable, and additional options such as different sizes and platings are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 3; Connector To Connector Samtec - 23W9875 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 3; Connector To Connector Samtec
23W9875
Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 3; Connector To Connector Samtec 23W9875
CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Position s; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCSD SeriesRoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 10POS, 3"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:10Positions; Cable Length - Imperial:3"; Cable Length - Metric:76.2mm; Connector Pitch:2mm; Product Range:TCSD SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23W9875
Product Name Cable Assy, Idc Rcpt-Idc Rcpt, 10Pos, 3; Connector To Connector Samtec
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6032A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug right angle,Coaxial,Teflon™jacket,white,general purpose
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
6+6 Pos. Female DIL 22 AWG Cable Assembly, 2000mm, double-end, Jackscrews - M80-FC11205F1-2000F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details