Samtec Inc. Cable Assemblies TCSD-04-D-18.00-01-N

Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet
Description
IDC Socket Cable Assemblies, 2.00mm Pitc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - TCSD-04-D-18.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
TCSD-04-D-18.00-01-N
Cable Assemblies TCSD-04-D-18.00-01-N
IDC Socket Cable Assemblies, 2.00mm Pitc

IDC Socket Cable Assemblies, 2.00mm Pitc

Buy Now
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 18; Connector To Connector Samtec - 23W9810 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 18; Connector To Connector Samtec
23W9810
Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 18; Connector To Connector Samtec 23W9810
CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-IDC RCPT, 8POS, 18"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TCSD-04-D-18.00-01-N 23W9810
Product Name Cable Assemblies Cable Assy, Idc Rcpt-Idc Rcpt, 8Pos, 18; Connector To Connector Samtec
Cable Length 1.5 ft (4.58 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-0,3M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6057A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC jack,Coaxial,Teflon™ jacket,red,low noise
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
3+3 Pos. Male-Female DIL 26 AWG Cable Assembly, 1000mm, Screw-Lok - G125-MC10605M3-1000F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details