Samtec Inc. Cable Assy, Idc Rcpt-Rcpt, 8Pos, 2; Connector To Connector Samtec TCSD-04-D-02.00-01-N-R

Description
CABLE ASSY, IDC RCPT-RCPT, 8POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC RCPT-RCPT, 8POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Rcpt-Rcpt, 8Pos, 2; Connector To Connector Samtec - 23W9759 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 8Pos, 2; Connector To Connector Samtec
23W9759
Cable Assy, Idc Rcpt-Rcpt, 8Pos, 2; Connector To Connector Samtec 23W9759
CABLE ASSY, IDC RCPT-RCPT, 8POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions ; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 8POS, 2"; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:8Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2mm; Product Range:TCSD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23W9759
Product Name Cable Assy, Idc Rcpt-Rcpt, 8Pos, 2; Connector To Connector Samtec
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 1.64 ft (5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
High Temperature Cable Assembly - 60016A10 - Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details